Murata Power Solutions Fixed Inductors 27T473C

Description
47µH Unshielded Wirewound Inductor 320mA 1.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 320mA 1.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2592-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2592-2-ND
Fixed Inductors 811-2592-2-ND
47µH Unshielded Wirewound Inductor 320mA 1.8Ohm Max Nonstandard

47µH Unshielded Wirewound Inductor 320mA 1.8Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 47Uh, 320Ma, 20%, Smd; Inductance Murata Power Solutions - 83T6067 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 320Ma, 20%, Smd; Inductance Murata Power Solutions
83T6067
Inductor, 47Uh, 320Ma, 20%, Smd; Inductance Murata Power Solutions 83T6067
INDUCTOR, 47UH, 320mA, 20%, SMD; Inductance:47µH; RMS Current (Irms):320mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2700T Series; DC Resistance Max:1.8ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 47UH, 320mA, 20%, SMD; Inductance:47µH; RMS Current (Irms):320mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2700T Series; DC Resistance Max:1.8ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2592-2-ND 83T6067
Product Name Fixed Inductors Inductor, 47Uh, 320Ma, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176637-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 82 microH
View Details
2 suppliers
Surface Mount Inductors - 2126037 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 15
View Details
250MHz 0.68A Inductor and Choke - 71-0402CS-7N5XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 2 (+/- %)
View Details