Murata Power Solutions Fixed Inductors 27473C

Description
47µH Unshielded Wirewound Inductor 500mA 700mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 500mA 700mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2573-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2573-2-ND
Fixed Inductors 811-2573-2-ND
47µH Unshielded Wirewound Inductor 500mA 700mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 500mA 700mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 47Uh, 500Ma, 20%, Smd; Inductance Murata Power Solutions - 83T6080 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 500Ma, 20%, Smd; Inductance Murata Power Solutions
83T6080
Inductor, 47Uh, 500Ma, 20%, Smd; Inductance Murata Power Solutions 83T6080
INDUCTOR, 47UH, 500mA, 20%, SMD; Inductance:47µH; RMS Current (Irms):500mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2700 Series; DC Resistance Max:0.7ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 47UH, 500mA, 20%, SMD; Inductance:47µH; RMS Current (Irms):500mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2700 Series; DC Resistance Max:0.7ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2573-2-ND 83T6080
Product Name Fixed Inductors Inductor, 47Uh, 500Ma, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details