Murata Electronics
Helical Filters
272MT-1080A
Description
Helical Filters 223MHz
Request a Quote
Email Supplier
Datasheet
Description
Helical Filters 223MHz
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
TK3501-ND |
|
Product Name
|
Helical Filters |
|
Filter Technology
|
Passive Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
Bandpass
Filter Design
Ceramic Filter
Operating Temperature
-30 to 80 C (-22 to 176 F)
View Details
Filter Type
Bandpass
Operating Temperature
-55 to 125 C (-67 to 257 F)
Insertion Loss
7.5 dB
View Details
2 suppliers
Chengdu Filter Technology Co., Ltd.
Filter Type
Band Reject
Fc
0.0 to 8000 MHz
Insertion Loss
3 dB
View Details