Murata Power Solutions Inductor, 2.2Mh, 0.5A, 10%, Power; Product Range Murata #262LY-222K

Description
INDUCTOR, 2.2MH, 0.5A, 10%, POWER; Product Range:8RBS Series; Inductance:2.2mH; RMS Current (Irms):-; Saturation Current (Isat):50mA; DC Resistance Max:14ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Description
INDUCTOR, 2.2MH, 0.5A, 10%, POWER; Product Range:8RBS Series; Inductance:2.2mH; RMS Current (Irms):-; Saturation Current (Isat):50mA; DC Resistance Max:14ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Mh, 0.5A, 10%, Power; Product Range Murata - 96K5963 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Mh, 0.5A, 10%, Power; Product Range Murata
96K5963
Inductor, 2.2Mh, 0.5A, 10%, Power; Product Range Murata 96K5963
INDUCTOR, 2.2MH, 0.5A, 10%, POWER; Product Range:8RBS Series; Inductance:2.2mH; RMS Current (Irms):-; Saturation Current (Isat):50mA; DC Resistance Max:14ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

INDUCTOR, 2.2MH, 0.5A, 10%, POWER; Product Range:8RBS Series; Inductance:2.2mH; RMS Current (Irms):-; Saturation Current (Isat):50mA; DC Resistance Max:14ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 96K5963
Product Name Inductor, 2.2Mh, 0.5A, 10%, Power; Product Range Murata
Inductance Range 2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1858359P - RS Components, Ltd.
Specs
Inductance Range 3.3 microH
Rated DC Current 3700 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details