Murata Power Solutions Fixed Inductors 23S3R3C

Description
3.3µH Shielded Wirewound Inductor 1.8A 31mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 1.8A 31mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 23S3R3C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
23S3R3C-ND
Fixed Inductors 23S3R3C-ND
3.3µH Shielded Wirewound Inductor 1.8A 31mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.8A 31mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 3.3Uh, Smd; Inductance Murata Power Solutions - 62K0548 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, Smd; Inductance Murata Power Solutions
62K0548
Inductor, Shielded, 3.3Uh, Smd; Inductance Murata Power Solutions 62K0548
INDUCTOR, SHIELDED, 3.3UH, SMD; Inductance:3.3µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:2300 Series; DC Resistance Max:0.031ohm; Inductance Tolerance:-; Product Width:4mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, SMD; Inductance:3.3µH; RMS Current (Irms):1.8A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:2300 Series; DC Resistance Max:0.031ohm; Inductance Tolerance:-; Product Width:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 23S3R3C-ND 62K0548
Product Name Fixed Inductors Inductor, Shielded, 3.3Uh, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.0310 ohms 0.0310 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-17X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 300 milliamps
DCR 40 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2183JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details