Murata Power Solutions Leaded Inductors 22R685C

Description
Power Inductor 6,8mH, 22R685C, radial
Request a Quote Datasheet
Description
Power Inductor 6,8mH, 22R685C, radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7156734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156734
Leaded Inductors 7156734
Power Inductor 6,8mH, 22R685C, radial

Power Inductor 6,8mH, 22R685C, radial

Supplier's Site
Leaded Inductors - 1675960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1675960
Leaded Inductors 1675960
Power Inductor 6,8mH, 22R685C, radial

Power Inductor 6,8mH, 22R685C, radial

Supplier's Site
Fixed Inductors - 811-1287-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1287-ND
Fixed Inductors 811-1287-ND
6.8mH Unshielded Wirewound Inductor 72mA 22Ohm Max Radial, Vertical Cylinder

6.8mH Unshielded Wirewound Inductor 72mA 22Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 6.8Mh, 80Ma, 10%, 0.85Mhz; Product Range Murata Power Solutions - 62K0513 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Mh, 80Ma, 10%, 0.85Mhz; Product Range Murata Power Solutions
62K0513
Inductor, 6.8Mh, 80Ma, 10%, 0.85Mhz; Product Range Murata Power Solutions 62K0513
INDUCTOR, 6.8MH, 80MA, 10%, 0.85MHZ; Product Range:2200R Series; Inductance:6.8mH; Inductor Construction:Unshiel ded; RMS Current (Irms):72mA; Saturation Current (Isat):-; DC Resistance Max:22ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 6.8MH, 80MA, 10%, 0.85MHZ; Product Range:2200R Series; Inductance:6.8mH; Inductor Construction:Unshielded; RMS Current (Irms):72mA; Saturation Current (Isat):-; DC Resistance Max:22ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 6.8Mh, 10%, 0.072A, Radial Rohs Compliant Murata - 50AJ6486 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Mh, 10%, 0.072A, Radial Rohs Compliant Murata
50AJ6486
Inductor, 6.8Mh, 10%, 0.072A, Radial Rohs Compliant Murata 50AJ6486
INDUCTOR, 6.8MH, 10%, 0.072A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 6.8MH, 10%, 0.072A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7156734 811-1287-ND 62K0513 50AJ6486
Product Name Leaded Inductors Fixed Inductors Inductor, 6.8Mh, 80Ma, 10%, 0.85Mhz; Product Range Murata Power Solutions Inductor, 6.8Mh, 10%, 0.072A, Radial Rohs Compliant Murata
Application Power Choke
Inductance Range 6800 microH 6800 microH
Q Factor 145 145
Lead Style Radial; Radial Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625812-4 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers
Fixed Inductors - 486-5695-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers