Murata Power Solutions Fixed Inductors 18R684C

Description
680µH Unshielded Wirewound Inductor 530mA 630mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 530mA 630mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1310-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1310-ND
Fixed Inductors 811-1310-ND
680µH Unshielded Wirewound Inductor 530mA 630mOhm Max Radial, Vertical Cylinder

680µH Unshielded Wirewound Inductor 530mA 630mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 680Uh, 530Ma, Radial Leaded; Product Range Murata Power Solutions - 61K9527 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh, 530Ma, Radial Leaded; Product Range Murata Power Solutions
61K9527
Inductor, 680Uh, 530Ma, Radial Leaded; Product Range Murata Power Solutions 61K9527
INDUCTOR, 680UH, 530MA, RADIAL LEADED; Product Range:1800R Series; Inductance:680µH; Inductor Construction:Unshiel ded; RMS Current (Irms):530mA; Saturation Current (Isat):530mA; DC Resistance Max:0.63ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 680UH, 530MA, RADIAL LEADED; Product Range:1800R Series; Inductance:680µH; Inductor Construction:Unshielded; RMS Current (Irms):530mA; Saturation Current (Isat):530mA; DC Resistance Max:0.63ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1310-ND 61K9527
Product Name Fixed Inductors Inductor, 680Uh, 530Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature 0.0 to 70 C (32 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5724-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME2425-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2370 to ? microH
DCR 0.0800 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details