Murata Power Solutions Leaded Inductors 15682C

Description
Inductor radial 6.8uH 10.2A
Request a Quote Datasheet
Description
Inductor radial 6.8uH 10.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7157153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157153
Leaded Inductors 7157153
Inductor radial 6.8uH 10.2A

Inductor radial 6.8uH 10.2A

Supplier's Site
Leaded Inductors - 7157153P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157153P
Leaded Inductors 7157153P
Inductor radial 6.8uH 10.2A

Inductor radial 6.8uH 10.2A

Supplier's Site
Fixed Inductors - 811-3865-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3865-ND
Fixed Inductors 811-3865-ND
6.8µH Unshielded Wirewound Inductor 10.2A 8.04mOhm Max Radial, Vertical Cylinder

6.8µH Unshielded Wirewound Inductor 10.2A 8.04mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 6.8Uh, 20%, 10.2A, Radial Rohs Compliant Murata - 50AJ6465 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 20%, 10.2A, Radial Rohs Compliant Murata
50AJ6465
Inductor, 6.8Uh, 20%, 10.2A, Radial Rohs Compliant Murata 50AJ6465
INDUCTOR, 6.8UH, 20%, 10.2A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 6.8UH, 20%, 10.2A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7157153 7157153P 811-3865-ND 50AJ6465
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Inductor, 6.8Uh, 20%, 10.2A, Radial Rohs Compliant Murata
Inductance Range 6.8 microH
Q Factor 133 133
Lead Style Radial; Radial Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS
DCR 0.0080 ohms 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2273JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1678257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details
016008F (0402) Ferrite Chip Inductors - 016008F-18N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers