Murata Power Solutions Leaded Inductors 15152C

Description
Inductor radial 1.5uH 14.9A
Request a Quote Datasheet
Description
Inductor radial 1.5uH 14.9A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7157138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157138
Leaded Inductors 7157138
Inductor radial 1.5uH 14.9A

Inductor radial 1.5uH 14.9A

Supplier's Site
Leaded Inductors - 1709252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1709252
Leaded Inductors 1709252
Inductor radial 1.5uH 14.9A

Inductor radial 1.5uH 14.9A

Supplier's Site
Fixed Inductors - 15152C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
15152C-ND
Fixed Inductors 15152C-ND
1.5µH Unshielded Wirewound Inductor 14.9A 3.48mOhm Max Radial, Vertical Cylinder

1.5µH Unshielded Wirewound Inductor 14.9A 3.48mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 1.5Uh, 20%, 14.9A, Radial Rohs Compliant Murata - 50AJ6460 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 20%, 14.9A, Radial Rohs Compliant Murata
50AJ6460
Inductor, 1.5Uh, 20%, 14.9A, Radial Rohs Compliant Murata 50AJ6460
INDUCTOR, 1.5UH, 20%, 14.9A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, 20%, 14.9A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7157138 15152C-ND 50AJ6460
Product Name Leaded Inductors Fixed Inductors Inductor, 1.5Uh, 20%, 14.9A, Radial Rohs Compliant Murata
Inductance Range 1.5 microH
Q Factor 155 155
Lead Style Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers