Murata Power Solutions Leaded Inductors 1433512C

Description
Bobbin Inductor 3.3mH 1.2A 10% 0.5MHz
Request a Quote Datasheet
Description
Bobbin Inductor 3.3mH 1.2A 10% 0.5MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 1067905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067905
Leaded Inductors 1067905
Bobbin Inductor 3.3mH 1.2A 10% 0.5MHz

Bobbin Inductor 3.3mH 1.2A 10% 0.5MHz

Supplier's Site
Fixed Inductors - 811-3855-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3855-ND
Fixed Inductors 811-3855-ND
3.3mH Unshielded Wirewound Inductor 1.2A 930mOhm Max Radial, Vertical Cylinder

3.3mH Unshielded Wirewound Inductor 1.2A 930mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 3.3Mh, 10%, 1.2A, Radial Rohs Compliant Murata - 50AJ6446 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Mh, 10%, 1.2A, Radial Rohs Compliant Murata
50AJ6446
Inductor, 3.3Mh, 10%, 1.2A, Radial Rohs Compliant Murata 50AJ6446
INDUCTOR, 3.3MH, 10%, 1.2A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 3.3MH, 10%, 1.2A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1067905 811-3855-ND 50AJ6446
Product Name Leaded Inductors Fixed Inductors Inductor, 3.3Mh, 10%, 1.2A, Radial Rohs Compliant Murata
Technology Bobbin Wirewound
Inductance Range 3300 microH
Q Factor 20 20
Lead Style Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details