Murata Power Solutions Leaded Inductors 1422514C

Description
Bobbin Inductor 2.2mH 1.4A 10% 0.6MHZ
Request a Quote Datasheet
Description
Bobbin Inductor 2.2mH 1.4A 10% 0.6MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7156829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156829
Leaded Inductors 7156829
Bobbin Inductor 2.2mH 1.4A 10% 0.6MHZ

Bobbin Inductor 2.2mH 1.4A 10% 0.6MHZ

Supplier's Site
Leaded Inductors - 7156829P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156829P
Leaded Inductors 7156829P
Bobbin Inductor 2.2mH 1.4A 10% 0.6MHZ

Bobbin Inductor 2.2mH 1.4A 10% 0.6MHZ

Supplier's Site
Leaded Inductors - 1067906 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067906
Leaded Inductors 1067906
Bobbin Inductor 2.2mH 1.4A 10% 0.6MHz

Bobbin Inductor 2.2mH 1.4A 10% 0.6MHz

Supplier's Site
2200uH 1KHz 1.4A Inductor and Choke - 71-1422514C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2200uH 1KHz 1.4A Inductor and Choke
71-1422514C
2200uH 1KHz 1.4A Inductor and Choke 71-1422514C
Inductor General Purpose Unshielded Bobbin Core 2200uH 10% 1KHz 33Q-Factor 1.4A 0.622Ohm DCR RDL Carton Product overview: 1422514C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uH, 1KHz, 1.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2200uH, 1KHz, 1.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1422514C can be used for catalog matching and distributor lookup.

Inductor General Purpose Unshielded Bobbin Core 2200uH 10% 1KHz 33Q-Factor 1.4A 0.622Ohm DCR RDL Carton Product overview: 1422514C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uH, 1KHz, 1.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2200uH, 1KHz, 1.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1422514C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 811-2631-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2631-ND
Fixed Inductors 811-2631-ND
2.2mH Unshielded Wirewound Inductor 1.4A 622mOhm Max Radial, Vertical Cylinder

2.2mH Unshielded Wirewound Inductor 1.4A 622mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - 1422514C - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1422514C
Fixed Inductors 1422514C
FIXED IND 2.2MH 1.4A 622 MOHM TH

FIXED IND 2.2MH 1.4A 622 MOHM TH

Supplier's Site Datasheet
Inductor, 2.2Mh, 10%, 1.4A, Radial Rohs Compliant Murata - 50AJ6440 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Mh, 10%, 1.4A, Radial Rohs Compliant Murata
50AJ6440
Inductor, 2.2Mh, 10%, 1.4A, Radial Rohs Compliant Murata 50AJ6440
INDUCTOR, 2.2MH, 10%, 1.4A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 2.2MH, 10%, 1.4A, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Inductor, 2.2Mh, 1.4A, Radial Leaded; Product Range Murata Power Solutions - 61K4865 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Mh, 1.4A, Radial Leaded; Product Range Murata Power Solutions
61K4865
Inductor, 2.2Mh, 1.4A, Radial Leaded; Product Range Murata Power Solutions 61K4865
INDUCTOR, 2.2MH, 1.4A, RADIAL LEADED; Product Range:1400 Series; Inductance:2.2mH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.4A; Saturation Current (Isat):1.4A; DC Resistance Max:0.622ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 2.2MH, 1.4A, RADIAL LEADED; Product Range:1400 Series; Inductance:2.2mH; Inductor Construction:Unshielded; RMS Current (Irms):1.4A; Saturation Current (Isat):1.4A; DC Resistance Max:0.622ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7156829 7156829P 71-1422514C 811-2631-ND 1422514C 50AJ6440 61K4865
Product Name Leaded Inductors Leaded Inductors 2200uH 1KHz 1.4A Inductor and Choke Fixed Inductors Fixed Inductors Inductor, 2.2Mh, 10%, 1.4A, Radial Rohs Compliant Murata Inductor, 2.2Mh, 1.4A, Radial Leaded; Product Range Murata Power Solutions
Technology Bobbin Bobbin General Purpose Wirewound Wirewound; Wirewound
Inductance Range 2200 microH 2200 microH 2200 microH
Q Factor 33 33 33 33
Lead Style Radial; Radial Radial; Radial Radial Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - 1-2176635-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details