Murata Power Solutions Leaded Inductors 1415605C

Description
Bobbin Inductor 15mH 0.5A 10% 0.2MHZ
Request a Quote Datasheet
Description
Bobbin Inductor 15mH 0.5A 10% 0.2MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7156863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156863
Leaded Inductors 7156863
Bobbin Inductor 15mH 0.5A 10% 0.2MHZ

Bobbin Inductor 15mH 0.5A 10% 0.2MHZ

Supplier's Site
Leaded Inductors - 7156863P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156863P
Leaded Inductors 7156863P
Bobbin Inductor 15mH 0.5A 10% 0.2MHZ

Bobbin Inductor 15mH 0.5A 10% 0.2MHZ

Supplier's Site
Leaded Inductors - 1067913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067913
Leaded Inductors 1067913
Bobbin Inductor 15mH 0.5A 10% 0.2MHz

Bobbin Inductor 15mH 0.5A 10% 0.2MHz

Supplier's Site
Fixed Inductors - 1415605C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1415605C-ND
Fixed Inductors 1415605C-ND
15mH Unshielded Wirewound Inductor 500mA 3.74Ohm Max Radial, Vertical Cylinder

15mH Unshielded Wirewound Inductor 500mA 3.74Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 15Mh, 10%, 0.5A, Radial Rohs Compliant Murata - 50AJ6438 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Mh, 10%, 0.5A, Radial Rohs Compliant Murata
50AJ6438
Inductor, 15Mh, 10%, 0.5A, Radial Rohs Compliant Murata 50AJ6438
INDUCTOR, 15MH, 10%, 0.5A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 15MH, 10%, 0.5A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7156863 7156863P 1415605C-ND 50AJ6438
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Inductor, 15Mh, 10%, 0.5A, Radial Rohs Compliant Murata
Technology Bobbin Bobbin Wirewound
Inductance Range 15000 microH
Q Factor 55 55
Lead Style Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 4.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details