The 016008F series consists of wirewound ferrite chip inductors designed for high-frequency applications in compact spaces, with dimensions of 0.50 x 0.25 x 0.38 mm. The inductance values range from 18 nH to 120 nH, with a tolerance of ±10%. The 016008F-75NXKRW variant has an inductance of 75 nH, aDCR of 640 mΩ maximum, a self-resonant frequency of 700 MHz, and a rated current of 290 mA at 85°C. The series operates from -40°C to +125°C ambient temperature, with a maximum part temperature of +140°C. Components are RoHS compliant, halogen-free, and feature matte tin over copper over nickel over molybdenum-manganese
The 016008F series is the world’s smallest wirewound ferrite chip inductor, designed for high-frequency applications where board space is constrained. With dimensions of just 0.5 x 0.25 x 0.38 mm, it achieves the breakthrough miniaturization without compromising high-impedance performance. The high impedance provides excellent RF isolation in cellular and wireless applications, while a DCR as low as 0.18 Ohms makes it ideal for RF choke and filtering applications. This enables compact devices such as smartphones, IoT modules, and wearables to achieve superior EMI suppression and signal integrity.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 016008F-75N |
| Product Name | 016008F (0402) Ferrite Chip Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | RF Choke |
| Inductance Range | 0.0750 microH |
| DCR | 0.6400 ohms |