Murata Power Solutions Fixed Inductors 13R685C

Description
6.8mH Unshielded Wirewound Inductor 130mA 13.5Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
6.8mH Unshielded Wirewound Inductor 130mA 13.5Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2057-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2057-ND
Fixed Inductors 811-2057-ND
6.8mH Unshielded Wirewound Inductor 130mA 13.5Ohm Max Radial, Vertical Cylinder

6.8mH Unshielded Wirewound Inductor 130mA 13.5Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 6.8Mh, 130Ma, Radial Leaded; Product Range Murata Power Solutions - 46P8765 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Mh, 130Ma, Radial Leaded; Product Range Murata Power Solutions
46P8765
Inductor, 6.8Mh, 130Ma, Radial Leaded; Product Range Murata Power Solutions 46P8765
INDUCTOR, 6.8MH, 130MA, RADIAL LEADED; Product Range:1300R Series; Inductance:6.8mH; Inductor Construction:-; RMS Current (Irms):130mA; Saturation Current (Isat):130mA; DC Resistance Max:13.5ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 6.8MH, 130MA, RADIAL LEADED; Product Range:1300R Series; Inductance:6.8mH; Inductor Construction:-; RMS Current (Irms):130mA; Saturation Current (Isat):130mA; DC Resistance Max:13.5ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2057-ND 46P8765
Product Name Fixed Inductors Inductor, 6.8Mh, 130Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2393JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Application RF Choke
View Details