Inductor THT 2.2mH 0.24A Unshielded
Inductor THT 2.2mH 0.24A Unshielded
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 853965-13R225C
Series: 1300R
Features: 2.2 mH Inductor 240 mA
Package: Bulk
Family Name: 13R
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 13R225C-ND, 811-2054
Inductor General Purpose Wirewound 2.2mH 10% 1KHz 240mA 4.5Ohm DCR RDL Carton Product overview: 13R225C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2mH, 1KHz, 240mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2mH, 1KHz, 240mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-13R225C can be used for catalog matching and distributor lookup.
2.2mH Unshielded Wirewound Inductor 240mA 4.5Ohm Max Radial, Vertical Cylinder
INDUCTOR, 2.2MH, 240MA, RADIAL LEADED; Product Range:1300R Series; Inductance:2.2mH; Inductor Construction:Unshiel
INDUCTOR, 2.2MH, 10% 0.24A TH RADIAL; Product Range:1300R Series; Inductance:2.2mH; RMS Current (Irms):240mA; Saturation Current (Isat):240mA; DC Resistance Max:4.5ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC RoHS Compliant: Yes
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 9054977 | 853965-13R225C | 71-13R225C | 811-2054-ND | 46P8750 | 72T2743 |
| Product Name | Leaded Inductors | Fixed Inductors - 13R225C | 2.2mH 1KHz 240mA Inductor and Choke | Fixed Inductors | Inductor, 2.2Mh, 240Ma, Radial Leaded; Product Range Murata Power Solutions | Inductor, 2.2Mh, 10% 0.24A Th Radial; Product Range Murata Power Solutions |
| Mounting Option | Through Hole | Through Hole | Through Hole | Through Hole | ||
| Inductance Range | 2200 microH | 2200 microH | 2200 microH | |||
| Lead Style | Through hole | Radial; Radial | Radial | Radial | Radial | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Molded / Shielded | Shielded |