The DU1352 series is an SMD unshielded power inductor designed for DC-DC conversion, with dimensions of 12.95 mm × 9.40 mm × 5.21 mm and an operating temperature range of -40°C to +85°C. The 1000 µH variant (102 code) has a maximum DC resistance of 1.80 Ω at 20°C, a saturation current of 0.10 A, and an RMS current rating of 0.56 A, all with a tolerance of ±20%. The part supports reflow soldering, features a flat top for pick-and-place handling, and meets IEC 695-2-2 flammability requirements. Reel packaging contains 250 units per reel.
Inductor Power Unshielded Wirewound 1000uH 20% 100KHz 0.3A 3Ohm DCR T/R Product overview: DU1352-102M from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 100KHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 100KHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DU1352-102M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-DU1352-102M |
| Product Name | 1000uH 100KHz 0.3A Inductor and Choke |
| Inductance Range | 1000 microH |