Murata Electronics RFID Antennas 1335CCN-0064=P3

Description
RFID ANTENNA 11.9X11.9X3.2MM
Request a Quote
Description
RFID ANTENNA 11.9X11.9X3.2MM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 490-1335CCN-0064=P3TR-ND - DigiKey
Thief River Falls, MN, United States
RFID ANTENNA 11.9X11.9X3.2MM

RFID ANTENNA 11.9X11.9X3.2MM

Buy Now Datasheet
RFID Antennas - 1335CCN-0064=P3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
1335CCN-0064=P3
RFID Antennas 1335CCN-0064=P3
RFID Antenna

RFID Antenna

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 490-1335CCN-0064=P3TR-ND 1335CCN-0064=P3
Product Name RFID Antennas RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details