Murata Power Solutions Fixed Inductors 12RS683C

Description
68µH Shielded Wirewound Inductor 1.8A 150mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 1.8A 150mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2106-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2106-ND
Fixed Inductors 811-2106-ND
68µH Shielded Wirewound Inductor 1.8A 150mOhm Max Radial, Vertical Cylinder, 4 Leads

68µH Shielded Wirewound Inductor 1.8A 150mOhm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 68Uh, 1.6A, Radial Leaded; Product Range Murata Power Solutions - 11R2229 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 1.6A, Radial Leaded; Product Range Murata Power Solutions
11R2229
Inductor, 68Uh, 1.6A, Radial Leaded; Product Range Murata Power Solutions 11R2229
INDUCTOR, 68UH, 1.6A, RADIAL LEADED; Product Range:1200RS Series; Inductance:68µH; Inductor Construction:Shielde d; RMS Current (Irms):1.6A; Saturation Current (Isat):1.6A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, 68UH, 1.6A, RADIAL LEADED; Product Range:1200RS Series; Inductance:68µH; Inductor Construction:Shielded; RMS Current (Irms):1.6A; Saturation Current (Isat):1.6A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2106-ND 11R2229
Product Name Fixed Inductors Inductor, 68Uh, 1.6A, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1056033-DS1-30-0003 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.0550 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details