Murata Power Solutions Fixed Inductors 12LRS473C

Description
47µH Shielded Wirewound Inductor 1.7A 140mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 1.7A 140mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2088-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2088-ND
Fixed Inductors 811-2088-ND
47µH Shielded Wirewound Inductor 1.7A 140mOhm Max Radial, Vertical Cylinder, 4 Leads

47µH Shielded Wirewound Inductor 1.7A 140mOhm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 47Uh, 1.7A, Radial Leaded; Product Range Murata Power Solutions - 11R2211 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 1.7A, Radial Leaded; Product Range Murata Power Solutions
11R2211
Inductor, 47Uh, 1.7A, Radial Leaded; Product Range Murata Power Solutions 11R2211
INDUCTOR, 47UH, 1.7A, RADIAL LEADED; Product Range:1200LRS Series; Inductance:47µH; Inductor Construction:Shielde d; RMS Current (Irms):1.7A; Saturation Current (Isat):1.7A; DC Resistance Max:0.14ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 47UH, 1.7A, RADIAL LEADED; Product Range:1200LRS Series; Inductance:47µH; Inductor Construction:Shielded; RMS Current (Irms):1.7A; Saturation Current (Isat):1.7A; DC Resistance Max:0.14ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2088-ND 11R2211
Product Name Fixed Inductors Inductor, 47Uh, 1.7A, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DFK-20-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers