Murata Electronics Fixed Inductors 1276AS-H-4R7M=P2

Description
4.7µH Shielded Wirewound Inductor 1.2A 264mOhm Max 1210 (3225 Metric)
Request a Quote
Description
4.7µH Shielded Wirewound Inductor 1.2A 264mOhm Max 1210 (3225 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1370531-1276AS-H-4R7M=P2 is a fixed inductor with an inductance value of 4.7 µH and a tolerance of ±20%. It features a miniature size with a 3225 footprint (3.2mm x 2.5mm) and a maximum height of 1.0mm, making it suitable for space-constrained applications. The inductor is constructed using magnetic iron powder, which allows for high current handling capabilities, with a maximum current rating of 1.2 A and a saturation current of 1.6 A. The DC resistance is specified at a maximum of 264 m,Ѷ, contributing to its efficiency in circuit applications. This component is magnetically shielded to minimize core noise and is designed for reflow soldering. It operates effectively within a temperature range of -40°C to +85°C, making it versatile for various environmental conditions. The inductor is packaged in tape and reel format, with a quantity of 3,000 pieces per reel, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1370531-1276AS-H-4R7M=P2 is a fixed inductor with an inductance value of 4.7 µH and a tolerance of ±20%. It features a miniature size with a 3225 footprint (3.2mm x 2.5mm) and a maximum height of 1.0mm, making it suitable for space-constrained applications. The inductor is constructed using magnetic iron powder, which allows for high current handling capabilities, with a maximum current rating of 1.2 A and a saturation current of 1.6 A. The DC resistance is specified at a maximum of 264 m,Ѷ, contributing to its efficiency in circuit applications. This component is magnetically shielded to minimize core noise and is designed for reflow soldering. It operates effectively within a temperature range of -40°C to +85°C, making it versatile for various environmental conditions. The inductor is packaged in tape and reel format, with a quantity of 3,000 pieces per reel, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10585-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10585-6-ND
Fixed Inductors 490-10585-6-ND
4.7µH Shielded Wirewound Inductor 1.2A 264mOhm Max 1210 (3225 Metric)

4.7µH Shielded Wirewound Inductor 1.2A 264mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10585-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10585-2-ND
Fixed Inductors 490-10585-2-ND
4.7µH Shielded Wirewound Inductor 1.2A 264mOhm Max 1210 (3225 Metric)

4.7µH Shielded Wirewound Inductor 1.2A 264mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10585-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10585-1-ND
Fixed Inductors 490-10585-1-ND
4.7µH Shielded Wirewound Inductor 1.2A 264mOhm Max 1210 (3225 Metric)

4.7µH Shielded Wirewound Inductor 1.2A 264mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370531-1276AS-H-4R7M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370531-1276AS-H-4R7M=P2
Inductors, Coils, Chokes - Fixed Inductors 1370531-1276AS-H-4R7M=P2
Win Source Part Number: 1370531-1276AS-H-4R7 M=P2 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 31 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: DFE322510C Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Base Product Number: 1276AS Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.039" (1.00mm) ECCN: EAR99 Material - Core: Iron Powder Inductance: 4.7 µH Current Rating (Amps): 1.2 A Current - Saturation (Isat): 1.6A Shielding: Shielded DC Resistance (DCR): 264mOhm Max Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370531-1276AS-H-4R7M=P2
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 31 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: DFE322510C
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Base Product Number: 1276AS
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.039" (1.00mm)
ECCN: EAR99
Material - Core: Iron Powder
Inductance: 4.7 µH
Current Rating (Amps): 1.2 A
Current - Saturation (Isat): 1.6A
Shielding: Shielded
DC Resistance (DCR): 264mOhm Max
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
SMD 4.7UH 1.2A 264MOHM Inductor and Choke - 71-1276AS-H-4R7M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.2A 264MOHM Inductor and Choke
71-1276AS-H-4R7M=P2
SMD 4.7UH 1.2A 264MOHM Inductor and Choke 71-1276AS-H-4R7M=P2
FIXED IND 4.7UH 1.2A 264MOHM SMD Product overview: 1276AS-H-4R7M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.2A, 264MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.2A, 264MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1276AS-H-4R7M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.2A 264MOHM SMD Product overview: 1276AS-H-4R7M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.2A, 264MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.2A, 264MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1276AS-H-4R7M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
1276AS-H-4R7M=P2
Inductors/Coils/Transformers >> Power Inductors 1276AS-H-4R7M=P2
1.2A 4.7uH ±20% 1.6A 1210 Power Inductors ROHS

1.2A 4.7uH ±20% 1.6A 1210 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - 1276AS-H-4R7M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1276AS-H-4R7M=P2
Fixed Inductors 1276AS-H-4R7M=P2
FIXED IND 4.7UH 1.2A 264MOHM SMD

FIXED IND 4.7UH 1.2A 264MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-10585-6-ND 1370531-1276AS-H-4R7M=P2 71-1276AS-H-4R7M=P2 1276AS-H-4R7M=P2 1276AS-H-4R7M=P2
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 4.7UH 1.2A 264MOHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Iron Metal Iron; Powdered Iron; Iron Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N1 0402DC-8N1XJRW , 0402DC-8N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176635-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3233-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details