Murata Electronics Fixed Inductors 1225AS-H-R47N=P2

Description
470nH Shielded Wirewound Inductor 3.1A 31mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 3.1A 31mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14139-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14139-6-ND
Fixed Inductors 490-14139-6-ND
470nH Shielded Wirewound Inductor 3.1A 31mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 3.1A 31mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14139-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14139-1-ND
Fixed Inductors 490-14139-1-ND
470nH Shielded Wirewound Inductor 3.1A 31mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 3.1A 31mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14139-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14139-2-ND
Fixed Inductors 490-14139-2-ND
470nH Shielded Wirewound Inductor 3.1A 31mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 3.1A 31mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14139-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1090-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1670392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 22000 microH
View Details
Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers