Murata Electronics SMD 1.5UH 9.4A 7.6MOHM Inductor and Choke 1217AS-H-1R5N=P3

Description
FIXED IND 1.5UH 9.4A 7.6MOHM SMD Product overview: 1217AS-H-1R5N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 9.4A, 7.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 9.4A, 7.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1217AS-H-1R5N=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 9.4A 7.6MOHM SMD Product overview: 1217AS-H-1R5N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 9.4A, 7.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 9.4A, 7.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1217AS-H-1R5N=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 9.4A 7.6MOHM Inductor and Choke - 71-1217AS-H-1R5N=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 9.4A 7.6MOHM Inductor and Choke
71-1217AS-H-1R5N=P3
SMD 1.5UH 9.4A 7.6MOHM Inductor and Choke 71-1217AS-H-1R5N=P3
FIXED IND 1.5UH 9.4A 7.6MOHM SMD Product overview: 1217AS-H-1R5N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 9.4A, 7.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 9.4A, 7.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1217AS-H-1R5N=P3 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 9.4A 7.6MOHM SMD Product overview: 1217AS-H-1R5N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 9.4A, 7.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 9.4A, 7.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1217AS-H-1R5N=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-10785-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10785-6-ND
Fixed Inductors 490-10785-6-ND
1.5µH Shielded Wirewound Inductor 9.4A 7.6mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 9.4A 7.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10785-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10785-2-ND
Fixed Inductors 490-10785-2-ND
1.5µH Shielded Wirewound Inductor 9.4A 7.6mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 9.4A 7.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10785-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10785-1-ND
Fixed Inductors 490-10785-1-ND
1.5µH Shielded Wirewound Inductor 9.4A 7.6mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 9.4A 7.6mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1217AS-H-1R5N=P3
1001278-1217AS-H-1R5N=P3
Fixed Inductors - 1217AS-H-1R5N=P3 1001278-1217AS-H-1R5N=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 1001278-1217AS-H-1R5 N=P3 Packaging: Reel - TR Type: Wirewound Current Rating: 9.4A Inductance: 1.5μH Height - Seated (Max): 0.177" (4.50mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 11.2A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7.6 mOhm Max Status: Active Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1001278-1217AS-H-1R5N=P3
Packaging: Reel - TR
Type: Wirewound
Current Rating: 9.4A
Inductance: 1.5μH
Height - Seated (Max): 0.177" (4.50mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 11.2A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 7.6 mOhm Max
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1217AS-H-1R5N=P3 490-10785-6-ND 1001278-1217AS-H-1R5N=P3
Product Name SMD 1.5UH 9.4A 7.6MOHM Inductor and Choke Fixed Inductors Fixed Inductors - 1217AS-H-1R5N=P3
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 1.5 microH 1.5 microH
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-035 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details