Murata Electronics
RFID Antennas
1143AA-123J=P3
Description
RFID ANTENNA 8X3X3MM
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
RFID ANTENNA 8X3X3MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
Antennas |
|
Product Number
|
490-1143AA-123J=P3TR-ND |
1143AA-123J=P3 |
|
Product Name
|
RFID Antennas |
RFID Antennas |
|
Applications
|
RFID
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarization
Other; iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)
Primary Frequency Range
5975.0 MHz
Operating Temperature
-40 to 80 F (-40 to 26.67 C)
View Details
Applications
Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range
2442.5 MHz
Gain
2 dB
View Details
2 suppliers