Integra Enclosures, Inc. Polycarbonate Electrical Enclosure 6X6X3 P6063

Description
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. Up to eight standard configurations available with Integra's standard EZ hinge or our new Low Profile hinge and either Integra's patented integrated latch or a stainless steel latch. Standard Color-light gray with a high gloss finish. Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate. Flexible interior Mounting-bosses on rear wall and lid of opaque enclosure provide multiple mounting options for din rail, back panels, or other components. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.
Request a Quote Datasheet
Description
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. Up to eight standard configurations available with Integra's standard EZ hinge or our new Low Profile hinge and either Integra's patented integrated latch or a stainless steel latch. Standard Color-light gray with a high gloss finish. Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate. Flexible interior Mounting-bosses on rear wall and lid of opaque enclosure provide multiple mounting options for din rail, back panels, or other components. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate  Electrical Enclosure 6X6X3 - P6063 - Integra Enclosures, Inc.
Mentor, OH, USA
Polycarbonate Electrical Enclosure 6X6X3
P6063
Polycarbonate Electrical Enclosure 6X6X3 P6063
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. Up to eight standard configurations available with Integra's standard EZ hinge or our new Low Profile hinge and either Integra's patented integrated latch or a stainless steel latch. Standard Color-light gray with a high gloss finish. Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate. Flexible interior Mounting-bosses on rear wall and lid of opaque enclosure provide multiple mounting options for din rail, back panels, or other components. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.

Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more.

Up to eight standard configurations available with Integra's standard EZ hinge or our new Low Profile hinge and either Integra's patented integrated latch or a stainless steel latch.

Standard Color-light gray with a high gloss finish.

Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate.

Flexible interior Mounting-bosses on rear wall and lid of opaque enclosure provide multiple mounting options for din rail, back panels, or other components.

Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.

Supplier's Site
Boxes - 2321-P6063-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Gray Cover Included 6.542"" L x 6.542"" W (166.17mm x 166.17mm) X 4.010"" (101.85mm)"

"Enclosure Plastic, Polycarbonate Gray Cover Included 6.542"" L x 6.542"" W (166.17mm x 166.17mm) X 4.010"" (101.85mm)"

Buy Now Datasheet
INW Wall Mount - P6063 - Galco Industrial Electronics
Madison Heights, MI, United States
INW Wall Mount
P6063
INW Wall Mount P6063
Std Hinge, Integrated latch and int

Std Hinge, Integrated latch and int

Supplier's Site

Technical Specifications

  Integra Enclosures, Inc. DigiKey Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number P6063 2321-P6063-ND P6063
Product Name Polycarbonate Electrical Enclosure 6X6X3 Boxes INW Wall Mount
Shape Rectangular
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Depth 3 inch (76.2 mm)
Material Polycarbonate Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2389 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details