Integra Enclosures, Inc. Boxes P5053NL

Description
"ENCLO PLASTIC GRAY 5.54""LX5.51""W"
Request a Quote Datasheet
Description
"ENCLO PLASTIC GRAY 5.54""LX5.51""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 2321-P5053NL-ND - DigiKey
Thief River Falls, MN, United States
"ENCLO PLASTIC GRAY 5.54""LX5.51""W"

"ENCLO PLASTIC GRAY 5.54""LX5.51""W"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 2321-P5053NL-ND
Product Name Boxes
Type Junction Box
Material Polycarbonate
NEMA Rating Type 1
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2137198 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.06 inch (154 mm)
Width 3.31 inch (84 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411N - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers