Integra Enclosures, Inc. Polycarbonate Electrical Enclosure 8X6X4 H8064HCF

Description
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. 16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids. Standard color-light gray with a gloss finish. Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.
Request a Quote Datasheet
Description
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. 16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids. Standard color-light gray with a gloss finish. Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate  Electrical Enclosure 8X6X4 - H8064HCF - Integra Enclosures, Inc.
Mentor, OH, USA
Polycarbonate Electrical Enclosure 8X6X4
H8064HCF
Polycarbonate Electrical Enclosure 8X6X4 H8064HCF
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. 16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids. Standard color-light gray with a gloss finish. Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.

Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more.

16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids.

Standard color-light gray with a gloss finish.

Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate.

Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.

Supplier's Site
Polycarbonate  Electrical Enclosure 8X6X4 - H8064HCF - Integra Enclosures, Inc.
Mentor, OH, USA
Polycarbonate Electrical Enclosure 8X6X4
H8064HCF
Polycarbonate Electrical Enclosure 8X6X4 H8064HCF
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. 16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids. Standard color-light gray with a gloss finish. Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.

Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more.

16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids.

Standard color-light gray with a gloss finish.

Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate.

Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.

Supplier's Site
Boxes - 2321-H8064HCF-ND - DigiKey
Thief River Falls, MN, United States
"ENCLO PLASTIC GRAY 8.44""LX6.44""W"

"ENCLO PLASTIC GRAY 8.44""LX6.44""W"

Buy Now Datasheet

Technical Specifications

  Integra Enclosures, Inc. Integra Enclosures, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number H8064HCF H8064HCF 2321-H8064HCF-ND
Product Name Polycarbonate Electrical Enclosure 8X6X4 Polycarbonate Electrical Enclosure 8X6X4 Boxes
Shape Rectangular Rectangular
Length 8 inch (203 mm) 8 inch (203 mm)
Width 6 inch (152 mm) 6 inch (152 mm)
Depth 4 inch (102 mm) 4 inch (102 mm)
Material Polycarbonate Polycarbonate Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4634 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 3.54 inch (90 mm)
Depth 5.12 inch (130 mm)
View Details