Integra Enclosures, Inc. Polycarbonate Electrical Enclosure 6X6X4 H6064HC

Description
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. 16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids. Standard color-light gray with a gloss finish. Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.
Request a Quote Datasheet
Description
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. 16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids. Standard color-light gray with a gloss finish. Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate  Electrical Enclosure 6X6X4 - H6064HC - Integra Enclosures, Inc.
Mentor, OH, USA
Polycarbonate Electrical Enclosure 6X6X4
H6064HC
Polycarbonate Electrical Enclosure 6X6X4 H6064HC
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. 16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids. Standard color-light gray with a gloss finish. Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.

Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more.

16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids.

Standard color-light gray with a gloss finish.

Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate.

Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.

Supplier's Site
Polycarbonate  Electrical Enclosure 6X6X4 - H6064HC - Integra Enclosures, Inc.
Mentor, OH, USA
Polycarbonate Electrical Enclosure 6X6X4
H6064HC
Polycarbonate Electrical Enclosure 6X6X4 H6064HC
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. 16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids. Standard color-light gray with a gloss finish. Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.

Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more.

16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids.

Standard color-light gray with a gloss finish.

Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate.

Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.

Supplier's Site
Boxes - 2321-H6064HC-ND - DigiKey
Thief River Falls, MN, United States
"ENCLO PLASTIC GRAY 6.54""LX6.54""W"

"ENCLO PLASTIC GRAY 6.54""LX6.54""W"

Buy Now Datasheet

Technical Specifications

  Integra Enclosures, Inc. Integra Enclosures, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number H6064HC H6064HC 2321-H6064HC-ND
Product Name Polycarbonate Electrical Enclosure 6X6X4 Polycarbonate Electrical Enclosure 6X6X4 Boxes
Shape Rectangular Rectangular
Length 6 inch (152 mm) 6 inch (152 mm)
Width 6 inch (152 mm) 6 inch (152 mm)
Depth 4 inch (102 mm) 4 inch (102 mm)
Material Polycarbonate Polycarbonate Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2120 - Newark, An Avnet Company
Specs
Length 0.8858 inch (22.5 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details