Integra Enclosures, Inc. Boxes H6062HC-6P

Description
"ENCLOSURE PC GRY 6.54""L X 6.54""W"
Request a Quote Datasheet
Description
"ENCLOSURE PC GRY 6.54""L X 6.54""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 2321-H6062HC-6P-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE PC GRY 6.54""L X 6.54""W"

"ENCLOSURE PC GRY 6.54""L X 6.54""W"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 2321-H6062HC-6P-ND
Product Name Boxes
Type Junction Box
Material Polycarbonate
NEMA Rating Type 1
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Aluminium Control Box - AUH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Operator Station
Length 66 to 177 inch (1676 to 4496 mm)
Width 160 to 430 inch (4064 to 10922 mm)
View Details
TK Series Enclosures - 137-504 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers