Integra Enclosures, Inc. Polycarbonate Electrical Enclosure 10X8X6 H10086HF

Description
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. 16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids. Standard color-light gray with a gloss finish. Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.
Request a Quote Datasheet
Description
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. 16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids. Standard color-light gray with a gloss finish. Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate  Electrical Enclosure 10X8X6 - H10086HF - Integra Enclosures, Inc.
Mentor, OH, USA
Polycarbonate Electrical Enclosure 10X8X6
H10086HF
Polycarbonate Electrical Enclosure 10X8X6 H10086HF
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. 16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids. Standard color-light gray with a gloss finish. Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.

Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more.

16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids.

Standard color-light gray with a gloss finish.

Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate.

Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.

Supplier's Site
Polycarbonate  Electrical Enclosure 10X8X6 - H10086HF - Integra Enclosures, Inc.
Mentor, OH, USA
Polycarbonate Electrical Enclosure 10X8X6
H10086HF
Polycarbonate Electrical Enclosure 10X8X6 H10086HF
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. 16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids. Standard color-light gray with a gloss finish. Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.

Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more.

16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids.

Standard color-light gray with a gloss finish.

Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate.

Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.

Supplier's Site
Boxes - 2321-H10086HF-ND - DigiKey
Thief River Falls, MN, United States
"ENCLO PLASTIC GRY 10.54""LX8.54""W"

"ENCLO PLASTIC GRY 10.54""LX8.54""W"

Buy Now Datasheet

Technical Specifications

  Integra Enclosures, Inc. Integra Enclosures, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number H10086HF H10086HF 2321-H10086HF-ND
Product Name Polycarbonate Electrical Enclosure 10X8X6 Polycarbonate Electrical Enclosure 10X8X6 Boxes
Shape Rectangular Rectangular
Length 10 inch (254 mm) 10 inch (254 mm)
Width 8 inch (203 mm) 8 inch (203 mm)
Depth 6 inch (152 mm) 6 inch (152 mm)
Material Polycarbonate Polycarbonate Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details