"Enclosure Plastic, Polycarbonate Gray, Clear Cover Cover Included 24.170"" L x 18.990"" W (613.92mm x 482.35mm) X 9.440"" (239.78mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2321-G201608CE-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | Polycarbonate |
| NEMA Rating | Type 1 |