CE-TEK ACEX191910PA Junction Box
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 1840469 |
| Product Name | Junction Boxes |
| Type | Junction Box |
| Shape | Rectangular |
| Length | 7.48 inch (190 mm) |
| Width | 3.94 inch (100 mm) |
| Depth | 7.48 inch (190 mm) |