MultiMechanics Tactile Switch, Spst, 0.05A, 24Vdc, Th; Product Range Multimec RA3FTH987

Description
TACTILE SWITCH, SPST, 0.05A, 24VDC, TH; Product Range:Multimec 3F Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes
Description
TACTILE SWITCH, SPST, 0.05A, 24VDC, TH; Product Range:Multimec 3F Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Tactile Switch, part number 82Y7202, is a single pole, momentary switch designed for through-hole mounting. It has a contact rating of 50mA at 24VDC and features an actuating force of 300gf. The switch is rated for a lifespan of up to 10 million operations and is sealed to IP67 standards, making it suitable for applications requiring protection against dust and water. The operating temperature range is from -40°C to +115°C for low temperature versions and up to +160°C for high temperature versions. This switch is RoHS compliant, ensuring it meets environmental regulations. Its compact design and robust specifications make it a reliable choice for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Tactile Switch, part number 82Y7202, is a single pole, momentary switch designed for through-hole mounting. It has a contact rating of 50mA at 24VDC and features an actuating force of 300gf. The switch is rated for a lifespan of up to 10 million operations and is sealed to IP67 standards, making it suitable for applications requiring protection against dust and water. The operating temperature range is from -40°C to +115°C for low temperature versions and up to +160°C for high temperature versions. This switch is RoHS compliant, ensuring it meets environmental regulations. Its compact design and robust specifications make it a reliable choice for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, Spst, 0.05A, 24Vdc, Th; Product Range Multimec - 82Y7202 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 24Vdc, Th; Product Range Multimec
82Y7202
Tactile Switch, Spst, 0.05A, 24Vdc, Th; Product Range Multimec 82Y7202
TACTILE SWITCH, SPST, 0.05A, 24VDC, TH; Product Range:Multimec 3F Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 24VDC, TH; Product Range:Multimec 3F Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 82Y7202
Product Name Tactile Switch, Spst, 0.05A, 24Vdc, Th; Product Range Multimec
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1571563-6 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
6 suppliers
Illuminated Low Profile Process Sealed Tactile - JB15LPB-B - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details