Aratas America LLC B3W-9 Illuminated Tactile Switch B3W-9012-B2B

Description
Compact Illuminated Through-hole-mountin g Switches with Two LEDs Compact construction 10 × 10 × 11 mm (W × D × H) and 12 × 12 × 11 mm (W × D × H) with bright and uniform illumination. Three-color illumination (red LED + green LED = orange). Standard force (1.57 N) and high-force (2.26 N) models.
Request a Quote Datasheet
Description
Compact Illuminated Through-hole-mountin g Switches with Two LEDs Compact construction 10 × 10 × 11 mm (W × D × H) and 12 × 12 × 11 mm (W × D × H) with bright and uniform illumination. Three-color illumination (red LED + green LED = orange). Standard force (1.57 N) and high-force (2.26 N) models.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3W-9 Illuminated Tactile Switch - B3W-9012-B2B - Aratas America LLC
Hoffman Estates, IL, United States
B3W-9 Illuminated Tactile Switch
B3W-9012-B2B
B3W-9 Illuminated Tactile Switch B3W-9012-B2B
Compact Illuminated Through-hole-mountin g Switches with Two LEDs Compact construction 10 × 10 × 11 mm (W × D × H) and 12 × 12 × 11 mm (W × D × H) with bright and uniform illumination. Three-color illumination (red LED + green LED = orange). Standard force (1.57 N) and high-force (2.26 N) models.

Compact Illuminated
Through-hole-mounting Switches
with Two LEDs

  • Compact construction 10 × 10 × 11 mm (W × D × H) and 12 × 12 × 11 mm (W × D × H) with bright and uniform illumination.
  • Three-color illumination (red LED + green LED = orange).
  • Standard force (1.57 N) and high-force (2.26 N) models.
Supplier's Site Datasheet
Tactile Switches - Z12928-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
Z12928-ND
Tactile Switches Z12928-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
B3W-9012-B2B
Switches - Tactile Switches B3W-9012-B2B
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
B3W-9012-B2B
Tactile Switches B3W-9012-B2B
Tactile Switches 2 Blue LED Blue Cap 12x12 High OF

Tactile Switches 2 Blue LED Blue Cap 12x12 High OF

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3W-9012-B2B Z12928-ND B3W-9012-B2B B3W-9012-B2B
Product Name B3W-9 Illuminated Tactile Switch Tactile Switches Switches - Tactile Switches Tactile Switches
Switch Dimensions 11 x 12 x 12 mm 12.00mm x 12.00mm
Terminal Type Through-hole mount Straight PC Pins
Min. Actuating Force 0.5 lbs (0.2304 kg) 0.5 lbs (0.2300 kg) 0.5 lbs (0.2300 kg) 0.5 lbs (0.2345 kg)
Max. Actuating Force 0.5 lbs (0.2304 kg) 0.5 lbs (0.2300 kg) 0.5 lbs (0.2300 kg) 0.5 lbs (0.2345 kg)
Max. Mechanical Life 300000 Number of electrical operations 300000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

B3WN Sealed Tactile Switch - B3WN-6002(S) - Aratas America LLC
Specs
Switch Dimensions 13 x 8 x 8 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1998 kg)
View Details
B3F Tactile Switch - B3F-1155 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-R1R - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-R1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers