MultiMechanics Switch, Smd, Ip67, 3.5N, Red/grn Led; Product Range Multimec 5GSH9358222

Description
SWITCH, SMD, IP67, 3.5N, RED/GRN LED; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions (LRoHS Compliant: Yes
Datasheet
Description
SWITCH, SMD, IP67, 3.5N, RED/GRN LED; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions (LRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Smd, Ip67, 3.5N, Red/grn Led; Product Range Multimec - 62W3464 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Smd, Ip67, 3.5N, Red/grn Led; Product Range Multimec
62W3464
Switch, Smd, Ip67, 3.5N, Red/grn Led; Product Range Multimec 62W3464
SWITCH, SMD, IP67, 3.5N, RED/GRN LED; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions (LRoHS Compliant: Yes

SWITCH, SMD, IP67, 3.5N, RED/GRN LED; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions (LRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 62W3464
Product Name Switch, Smd, Ip67, 3.5N, Red/grn Led; Product Range Multimec
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1571294-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging
View Details
2 suppliers
Light Touch Miniature Pushbutton - EB2085P - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Plunger for Cap
Switch Function On-On
View Details
6 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details