Aratas America LLC B3F Tactile Switch B3F-1022

Description
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet
Description
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3F Tactile Switch - B3F-1022 - Aratas America LLC
Hoffman Estates, IL, United States
B3F Tactile Switch
B3F-1022
B3F Tactile Switch B3F-1022
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.

Through-hole-mounting Switches
in a Wide Range of Models:
6 × 6 mm, 12 × 12 mm, Side-operated
Models, Gold-plated Contacts, and
Radial Tape

  • Extended mechanical/electrical durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type
  • Taped radial type, vertical type and high force types are available.
  • Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments
  • B32-series Key Tops mount to models with projected plungers.
Supplier's Site Datasheet
Laguna Hills, CA, United States
Tactile Switches - B3F-1022
1150742-B3F-1022
Tactile Switches - B3F-1022 1150742-B3F-1022
Manufacturer: Omron Win Source Part Number: 1150742-B3F-1022 Manufacturer Homepage: www.omron.com/index3 .html Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automation & Process Control

Manufacturer: Omron
Win Source Part Number: 1150742-B3F-1022
Manufacturer Homepage: www.omron.com/index3.html
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automation & Process Control

Buy Now
SWITCH TACTILE SPST-NO 0.05A 24V - B3F-1022 - Heilind Electronics, Inc.
Wilmington, MA, United States
SWITCH TACTILE SPST-NO 0.05A 24V
B3F-1022
SWITCH TACTILE SPST-NO 0.05A 24V B3F-1022
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Buy Now
Tactile Switches - SW403-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW403-ND
Tactile Switches SW403-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Switch,TACTILE,STD,FLAT PLUNGER,GEN PURPOSE,150G,WITHOUT GROUND Terminal - 70175369 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,TACTILE,STD,FLAT PLUNGER,GEN PURPOSE,150G,WITHOUT GROUND Terminal
70175369
Switch,TACTILE,STD,FLAT PLUNGER,GEN PURPOSE,150G,WITHOUT GROUND Terminal 70175369
Through-hole mount tactile switch is ideal for high-density mounting, each incorporating a snap-action contact mechanism that ensures sharp switching operations.

Through-hole mount tactile switch is ideal for high-density mounting, each incorporating a snap-action contact mechanism that ensures sharp switching operations.

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
B3F-1022
Key/Switch >> Tactile Switches B3F-1022
6mm 0.9mm Round Button 50mA Straight 6mm SPST 150gf 24V Plugin,6x6mm Tactile Switches ROHS

6mm 0.9mm Round Button 50mA Straight 6mm SPST 150gf 24V Plugin,6x6mm Tactile Switches ROHS

Supplier's Site Datasheet
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Omron Electronic Components - 36K7140 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Omron Electronic Components
36K7140
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Omron Electronic Components 36K7140
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:B3F Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:150gf; Contact Rating:50mA at 24VDC; IP Rating:IP00 RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:B3F Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:150gf; Contact Rating:50mA at 24VDC; IP Rating:IP00 RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches - B3F-1022 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
B3F-1022
Switches - Tactile Switches B3F-1022
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
B3F-1022
Tactile Switches B3F-1022
Tactile Switches 6X6 Flat 5mm Btn Force 150g w/out Grd

Tactile Switches 6X6 Flat 5mm Btn Force 150g w/out Grd

Buy Now Datasheet

Technical Specifications

  Aratas America LLC Win Source Electronics Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3F-1022 1150742-B3F-1022 B3F-1022 SW403-ND 70175369 B3F-1022 36K7140 B3F-1022 B3F-1022
Product Name B3F Tactile Switch Tactile Switches - B3F-1022 SWITCH TACTILE SPST-NO 0.05A 24V Tactile Switches Switch,TACTILE,STD,FLAT PLUNGER,GEN PURPOSE,150G,WITHOUT GROUND Terminal Key/Switch >> Tactile Switches Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Omron Electronic Components Switches - Tactile Switches Tactile Switches
Switch Dimensions 5 x 6 x 6 mm 6.00mm x 6.00mm Height: 0.9mm x Length: 6mm x Width: 6mm
Terminal Type Through-hole mount Straight PC Pins Straight PC Pins Straight PC Pins; PCPin Through Hole Solder Pin
Min. Actuating Force 0.3 lbs (0.1499 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1529 kg)
Max. Actuating Force 0.3 lbs (0.1499 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1529 kg)
Max. Mechanical Life 3.00E6 Number of electrical operations 300000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

B3U Ultra-small Tactile Switch (SMT) - B3U-1000P[] - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Max. Mechanical Life 200000 Number of electrical operations
View Details
B3W Sealed Tactile Switch - B3W-4155 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.8 lbs (0.3497 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-B2B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-Y2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers