MultiDimension Technology Co., Ltd. MicroAmpere High Frequency Response Omnipolar Magnetic Switch Sensor TMR13Dx

Description
Description TMR13Dx is an omnipolar magnetic switch integrated the tunnel magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. Compared with traditional TMR switches, TMR13Dx can provide better product performance consistency by pre-programing the switch points (operating point BOP, release point BRP, and hysteresis BH) based on customers’ needs before delivery. Unlike Hall/AMR sensors, TMR sensors with extremely high resistance values allows TMR13Dx to achieve the supply current as low as 1.5 μA while operating in the full-time power supply mode, and maintaining the response frequency of the magnetic signal is greater than 1 kHz. Therefore, TMR13Dx can provide true continuous detection of magnetic field signals, avoiding sampling errors from the traditional time-sharing power supply mode. TMR13Dx allows a wide range of operating supply voltages from 1.8 V to 5.5 V with excellent temperature characteristics, and can meet the requirements of most applications. SOT23-3 TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity High frequency response: typ. 1 kHz Omnipolar operation Wide range supply voltages: 1.8 V to 5.5 V CMOS push-pull output Low power consumption: supply current 1.5 μA Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing Wake-up switch
Description
Description TMR13Dx is an omnipolar magnetic switch integrated the tunnel magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. Compared with traditional TMR switches, TMR13Dx can provide better product performance consistency by pre-programing the switch points (operating point BOP, release point BRP, and hysteresis BH) based on customers’ needs before delivery. Unlike Hall/AMR sensors, TMR sensors with extremely high resistance values allows TMR13Dx to achieve the supply current as low as 1.5 μA while operating in the full-time power supply mode, and maintaining the response frequency of the magnetic signal is greater than 1 kHz. Therefore, TMR13Dx can provide true continuous detection of magnetic field signals, avoiding sampling errors from the traditional time-sharing power supply mode. TMR13Dx allows a wide range of operating supply voltages from 1.8 V to 5.5 V with excellent temperature characteristics, and can meet the requirements of most applications. SOT23-3 TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity High frequency response: typ. 1 kHz Omnipolar operation Wide range supply voltages: 1.8 V to 5.5 V CMOS push-pull output Low power consumption: supply current 1.5 μA Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing Wake-up switch

Suppliers

Company
Product
Description
Supplier Links
MicroAmpere High Frequency Response Omnipolar Magnetic Switch Sensor - TMR13Dx - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
MicroAmpere High Frequency Response Omnipolar Magnetic Switch Sensor
TMR13Dx
MicroAmpere High Frequency Response Omnipolar Magnetic Switch Sensor TMR13Dx
Description TMR13Dx is an omnipolar magnetic switch integrated the tunnel magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. Compared with traditional TMR switches, TMR13Dx can provide better product performance consistency by pre-programing the switch points (operating point BOP, release point BRP, and hysteresis BH) based on customers’ needs before delivery. Unlike Hall/AMR sensors, TMR sensors with extremely high resistance values allows TMR13Dx to achieve the supply current as low as 1.5 μA while operating in the full-time power supply mode, and maintaining the response frequency of the magnetic signal is greater than 1 kHz. Therefore, TMR13Dx can provide true continuous detection of magnetic field signals, avoiding sampling errors from the traditional time-sharing power supply mode. TMR13Dx allows a wide range of operating supply voltages from 1.8 V to 5.5 V with excellent temperature characteristics, and can meet the requirements of most applications. SOT23-3 TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity High frequency response: typ. 1 kHz Omnipolar operation Wide range supply voltages: 1.8 V to 5.5 V CMOS push-pull output Low power consumption: supply current 1.5 μA Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing Wake-up switch

Description

TMR13Dx is an omnipolar magnetic switch integrated the tunnel magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. Compared with traditional TMR switches, TMR13Dx can provide better product performance consistency by pre-programing the switch points (operating point BOP, release point BRP, and hysteresis BH) based on customers’ needs before delivery.

Unlike Hall/AMR sensors, TMR sensors with extremely high resistance values allows TMR13Dx to achieve the supply current as low as 1.5 μA while operating in the full-time power supply mode, and maintaining the response frequency of the magnetic signal is greater than 1 kHz. Therefore, TMR13Dx can provide true continuous detection of magnetic field signals, avoiding sampling errors from the traditional time-sharing power supply mode.

TMR13Dx allows a wide range of operating supply voltages from 1.8 V to 5.5 V with excellent temperature characteristics, and can meet the requirements of most applications.

SOT23-3 TO92S

Features and Benefits


Tunneling magnetoresistance (TMR) technology High sensitivity
High frequency response: typ. 1 kHz Omnipolar operation
Wide range supply voltages: 1.8 V to 5.5 V CMOS push-pull output
Low power consumption: supply current 1.5 μA Excellent temperature stability
High tolerance to external magnetic field interference RoHS & REACH compliant

Applications


Utility meters: water, gas, and heat meters Proximity switches
Speed sensing Linear and rotation position sensing
Wake-up switch

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Proximity Sensors
Product Number TMR13Dx
Product Name MicroAmpere High Frequency Response Omnipolar Magnetic Switch Sensor
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Cylindrical Sensors - 9962-4365 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0800 inch (2.03 mm)
View Details
3 suppliers