MultiDimension Technology Co., Ltd. High-Voltage TMR Omnipolar Switch TMR1387

Description
Description TMR1387 is a digital omnipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and low power consumption. It is designed for use in applications that are both power-critical and performance-demandin g. It contains a push-pull TMR sensor bridge and CMOS signal processing circuitry within the same package, including an on-chip TMR voltage generator for precise magnetic sensing, a TMR voltage amplifier and comparator plus a schmitt trigger to provide switching hysteresis for noise rejection, and an open-drain output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages from 3 V up to 40 V. The TMR1387 draws only 0.6 mA resulting in low-power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. It is available in SOT23-3 package. SOT23-3 Features and Benefits Tunneling magnetoresistance (TMR) technology Low power consumption < 0.6 mA High frequency response ≥ 100 kHz Omnipolar operation In-plane X-Axis sensing Open-drain output High supply voltages of 40 V and 30 V reverse voltage High sensitivity High tolerance to external magnetic field interference Excellent temperature stability RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Position sensing Motor and fan control Power window
Description
Description TMR1387 is a digital omnipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and low power consumption. It is designed for use in applications that are both power-critical and performance-demandin g. It contains a push-pull TMR sensor bridge and CMOS signal processing circuitry within the same package, including an on-chip TMR voltage generator for precise magnetic sensing, a TMR voltage amplifier and comparator plus a schmitt trigger to provide switching hysteresis for noise rejection, and an open-drain output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages from 3 V up to 40 V. The TMR1387 draws only 0.6 mA resulting in low-power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. It is available in SOT23-3 package. SOT23-3 Features and Benefits Tunneling magnetoresistance (TMR) technology Low power consumption < 0.6 mA High frequency response ≥ 100 kHz Omnipolar operation In-plane X-Axis sensing Open-drain output High supply voltages of 40 V and 30 V reverse voltage High sensitivity High tolerance to external magnetic field interference Excellent temperature stability RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Position sensing Motor and fan control Power window

Suppliers

Company
Product
Description
Supplier Links
High-Voltage TMR Omnipolar Switch - TMR1387 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
High-Voltage TMR Omnipolar Switch
TMR1387
High-Voltage TMR Omnipolar Switch TMR1387
Description TMR1387 is a digital omnipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and low power consumption. It is designed for use in applications that are both power-critical and performance-demandin g. It contains a push-pull TMR sensor bridge and CMOS signal processing circuitry within the same package, including an on-chip TMR voltage generator for precise magnetic sensing, a TMR voltage amplifier and comparator plus a schmitt trigger to provide switching hysteresis for noise rejection, and an open-drain output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages from 3 V up to 40 V. The TMR1387 draws only 0.6 mA resulting in low-power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. It is available in SOT23-3 package. SOT23-3 Features and Benefits Tunneling magnetoresistance (TMR) technology Low power consumption < 0.6 mA High frequency response ≥ 100 kHz Omnipolar operation In-plane X-Axis sensing Open-drain output High supply voltages of 40 V and 30 V reverse voltage High sensitivity High tolerance to external magnetic field interference Excellent temperature stability RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Position sensing Motor and fan control Power window

Description

TMR1387 is a digital omnipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and low power consumption. It is designed for use in applications that are both power-critical and performance-demanding. It contains a push-pull TMR sensor bridge and CMOS signal processing circuitry within the same package, including an on-chip TMR voltage generator for precise magnetic sensing, a TMR voltage amplifier and comparator plus a schmitt trigger to provide switching hysteresis for noise rejection, and an open-drain output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages from 3 V up to 40 V. The TMR1387 draws only 0.6 mA resulting in low-power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. It is available in SOT23-3 package.

SOT23-3

Features and Benefits


Tunneling magnetoresistance (TMR) technology Low power consumption < 0.6 mA
High frequency response ≥ 100 kHz Omnipolar operation
In-plane X-Axis sensing Open-drain output
High supply voltages of 40 V and 30 V reverse voltage High sensitivity
High tolerance to external magnetic field interference Excellent temperature stability
RoHS & REACH compliant

Applications


Utility meters: water, gas, and heat meters Proximity switches
Speed sensing Position sensing
Motor and fan control Power window

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Proximity Sensors
Product Number TMR1387
Product Name High-Voltage TMR Omnipolar Switch
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4308 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details