Altech Corp. Hardware 08313651521

Description
Inductive Sensor KJ1,5-G6,5EB30-DP╓-V 1
Request a Quote
Description
Inductive Sensor KJ1,5-G6,5EB30-DP╓-V 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware - 08313651521 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
08313651521
Hardware 08313651521
Inductive Sensor KJ1,5-G6,5EB30-DP╓-V 1

Inductive Sensor KJ1,5-G6,5EB30-DP╓-V1

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Proximity Sensors
Product Number 08313651521
Product Name Hardware
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Inductive Proximity Sensors - 5000001005-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photo Sensor, 55Mm, Analogue; Sensing Range Max Omron Electronic Components - 28AH9465 - Newark, An Avnet Company
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 2.17 inch (55 mm)
Power Requirements DC Powered
View Details
2 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details