MultiDimension Technology Co., Ltd. Low Power Consumption Omnipolar Magnetic Switch Sensor TMR1367

Description
Description The TMR1367 is a digital omnipolar magnetic switch that integrates magnetoresistance and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. It contains a full-bridge push-pull tunneling magnetoresistance (TMR) sensor and CMOS signal processing circuitry within the same package, including an on-chip voltage generator and voltage amplifier and comparator for precise magnetic sensing, plus a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages. The TMR1367 operates in low voltage and draws only nA resulting in low power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. It is available in the compact LGA4L (2mm × 1.5mm × 0.63mm) package. LGA4L Features and Benefits Tunneling magnetoresistance (TMR) technology Ultra-low power consumption 3 Hz switching frequency Omnipolar operation Z-axis sensitivity CMOS push-pull output High sensitivity Low supply voltages: 1.2 V to 3.5 V Excellent temperature stability RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Linear and rotation position sensing Medical wake-up switches
Description
Description The TMR1367 is a digital omnipolar magnetic switch that integrates magnetoresistance and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. It contains a full-bridge push-pull tunneling magnetoresistance (TMR) sensor and CMOS signal processing circuitry within the same package, including an on-chip voltage generator and voltage amplifier and comparator for precise magnetic sensing, plus a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages. The TMR1367 operates in low voltage and draws only nA resulting in low power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. It is available in the compact LGA4L (2mm × 1.5mm × 0.63mm) package. LGA4L Features and Benefits Tunneling magnetoresistance (TMR) technology Ultra-low power consumption 3 Hz switching frequency Omnipolar operation Z-axis sensitivity CMOS push-pull output High sensitivity Low supply voltages: 1.2 V to 3.5 V Excellent temperature stability RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Linear and rotation position sensing Medical wake-up switches
Datasheet Summary
Powered by GS/AI

The TMR1367 is a low power omnipolar magnetic switch sensor designed for high accuracy position detection. It operates at a supply voltage range of 1.2 V to 3.5 V and consumes only 200 nA, making it suitable for battery-powered applications. The sensor features tunneling magnetoresistance (TMR) technology, providing high sensitivity and fast response with a switching frequency of 3 Hz. It includes integrated CMOS circuitry for signal processing, an on-chip voltage generator, and a Schmitt trigger for noise rejection. The TMR1367 is housed in a compact LGA4L package measuring 2 mm x 1.5 mm x 0.63 mm, and it is compliant with RoHS and REACH regulations. It is suitable for various applications, including utility meters, proximity switches, and medical wake-up switches.

Datasheet Summary
Powered by GS/AI

The TMR1367 is a low power omnipolar magnetic switch sensor designed for high accuracy position detection. It operates at a supply voltage range of 1.2 V to 3.5 V and consumes only 200 nA, making it suitable for battery-powered applications. The sensor features tunneling magnetoresistance (TMR) technology, providing high sensitivity and fast response with a switching frequency of 3 Hz. It includes integrated CMOS circuitry for signal processing, an on-chip voltage generator, and a Schmitt trigger for noise rejection. The TMR1367 is housed in a compact LGA4L package measuring 2 mm x 1.5 mm x 0.63 mm, and it is compliant with RoHS and REACH regulations. It is suitable for various applications, including utility meters, proximity switches, and medical wake-up switches.

Suppliers

Company
Product
Description
Supplier Links
Low Power Consumption Omnipolar Magnetic Switch Sensor - TMR1367 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
Low Power Consumption Omnipolar Magnetic Switch Sensor
TMR1367
Low Power Consumption Omnipolar Magnetic Switch Sensor TMR1367
Description The TMR1367 is a digital omnipolar magnetic switch that integrates magnetoresistance and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. It contains a full-bridge push-pull tunneling magnetoresistance (TMR) sensor and CMOS signal processing circuitry within the same package, including an on-chip voltage generator and voltage amplifier and comparator for precise magnetic sensing, plus a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages. The TMR1367 operates in low voltage and draws only nA resulting in low power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. It is available in the compact LGA4L (2mm × 1.5mm × 0.63mm) package. LGA4L Features and Benefits Tunneling magnetoresistance (TMR) technology Ultra-low power consumption 3 Hz switching frequency Omnipolar operation Z-axis sensitivity CMOS push-pull output High sensitivity Low supply voltages: 1.2 V to 3.5 V Excellent temperature stability RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Linear and rotation position sensing Medical wake-up switches

Description

The TMR1367 is a digital omnipolar magnetic switch that integrates magnetoresistance and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection.

It contains a full-bridge push-pull tunneling magnetoresistance (TMR) sensor and CMOS signal processing circuitry within the same package, including an on-chip voltage generator and voltage amplifier and comparator for precise magnetic sensing, plus a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages.

The TMR1367 operates in low voltage and draws only nA resulting in low power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. It is available in the compact LGA4L (2mm × 1.5mm × 0.63mm) package.

LGA4L

Features and Benefits


Tunneling magnetoresistance (TMR) technology Ultra-low power consumption
3 Hz switching frequency Omnipolar operation
Z-axis sensitivity CMOS push-pull output
High sensitivity Low supply voltages: 1.2 V to 3.5 V
Excellent temperature stability RoHS & REACH compliant

Applications


Utility meters: water, gas, and heat meters Proximity switches
Linear and rotation position sensing Medical wake-up switches

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Proximity Sensors
Product Number TMR1367
Product Name Low Power Consumption Omnipolar Magnetic Switch Sensor
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Cylindrical Sensors - 9962-2300 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2000 inch (5.08 mm)
View Details
3 suppliers