TE Connectivity Photodiode Sensors 20030338-00

Description
Dimensions Active Area Diameter : .5 MM  [.019 INCH ] Total Active Area : .2 MMSQ  [.00031 INCHSQ ] Operation/Applicatio n Optical Sensor Application : Distance Measurement Product Type Features Optical Detector Type : Avalanche Photodiode Optical Sensor Product Type : Detector Sensor Package : Transistor Outline (TO) Signal Characteristics Operating Wavelength (NANOM) : 600 - 900 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Dimensions Active Area Diameter : .5 MM  [.019 INCH ] Total Active Area : .2 MMSQ  [.00031 INCHSQ ] Operation/Applicatio n Optical Sensor Application : Distance Measurement Product Type Features Optical Detector Type : Avalanche Photodiode Optical Sensor Product Type : Detector Sensor Package : Transistor Outline (TO) Signal Characteristics Operating Wavelength (NANOM) : 600 - 900 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiode Sensors - 20030338-00 - TE Connectivity
Berwyn, PA, United States
Photodiode Sensors
20030338-00
Photodiode Sensors 20030338-00
Dimensions Active Area Diameter : .5 MM  [.019 INCH ] Total Active Area : .2 MMSQ  [.00031 INCHSQ ] Operation/Applicatio n Optical Sensor Application : Distance Measurement Product Type Features Optical Detector Type : Avalanche Photodiode Optical Sensor Product Type : Detector Sensor Package : Transistor Outline (TO) Signal Characteristics Operating Wavelength (NANOM) : 600 - 900 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Dimensions


  • Active Area Diameter : .5 MM  [.019 INCH ]
  • Total Active Area : .2 MMSQ  [.00031 INCHSQ ]

Operation/Application


  • Optical Sensor Application : Distance Measurement

Product Type Features


  • Optical Detector Type : Avalanche Photodiode
  • Optical Sensor Product Type : Detector
  • Sensor Package : Transistor Outline (TO)

Signal Characteristics


  • Operating Wavelength (NANOM) : 600 - 900

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Photoelectric Sensors
Product Number 20030338-00
Product Name Photodiode Sensors
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data