MultiDimension Technology Co., Ltd. 360° Ultra-Low Power Omnipolar Switch Sensor AMR1321

Description
Description The AMR1321 is an omnipolar magnetic switch integrated with anisotropic magnetoresistance (AMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. The AMR1321 series switch can detect magnetic fields from all directions in the plane, enabling 360° sensing. It provides 100 Hz sampling frequency, 1 μA power consumption, and a wide range of operating voltages from 1.8 V to 5.5 V. It has excellent thermal stability and immunity to stray field interference. The AMR1321 available in the compact SOT23-3 package. SOT23-3 Features and Benefits Anisotropic magnetoresistance (AMR) technology Low power consumption at 1 μA Fast internal switching frequency at 100 Hz Omnipolar operation Wide range supply voltages: 1.8 V to 5.5V High sensitivity CMOS output Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing Wake-up switches
Description
Description The AMR1321 is an omnipolar magnetic switch integrated with anisotropic magnetoresistance (AMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. The AMR1321 series switch can detect magnetic fields from all directions in the plane, enabling 360° sensing. It provides 100 Hz sampling frequency, 1 μA power consumption, and a wide range of operating voltages from 1.8 V to 5.5 V. It has excellent thermal stability and immunity to stray field interference. The AMR1321 available in the compact SOT23-3 package. SOT23-3 Features and Benefits Anisotropic magnetoresistance (AMR) technology Low power consumption at 1 μA Fast internal switching frequency at 100 Hz Omnipolar operation Wide range supply voltages: 1.8 V to 5.5V High sensitivity CMOS output Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing Wake-up switches

Suppliers

Company
Product
Description
Supplier Links
360° Ultra-Low Power Omnipolar Switch Sensor - AMR1321 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
360° Ultra-Low Power Omnipolar Switch Sensor
AMR1321
360° Ultra-Low Power Omnipolar Switch Sensor AMR1321
Description The AMR1321 is an omnipolar magnetic switch integrated with anisotropic magnetoresistance (AMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. The AMR1321 series switch can detect magnetic fields from all directions in the plane, enabling 360° sensing. It provides 100 Hz sampling frequency, 1 μA power consumption, and a wide range of operating voltages from 1.8 V to 5.5 V. It has excellent thermal stability and immunity to stray field interference. The AMR1321 available in the compact SOT23-3 package. SOT23-3 Features and Benefits Anisotropic magnetoresistance (AMR) technology Low power consumption at 1 μA Fast internal switching frequency at 100 Hz Omnipolar operation Wide range supply voltages: 1.8 V to 5.5V High sensitivity CMOS output Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing Wake-up switches

Description

The AMR1321 is an omnipolar magnetic switch integrated with anisotropic magnetoresistance (AMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection.

The AMR1321 series switch can detect magnetic fields from all directions in the plane, enabling 360° sensing. It provides 100 Hz sampling frequency, 1 μA power consumption, and a wide range of operating voltages from 1.8 V to 5.5 V. It has excellent thermal stability and immunity to stray field interference. The AMR1321 available in the compact SOT23-3 package.

SOT23-3

Features and Benefits


Anisotropic magnetoresistance (AMR) technology Low power consumption at 1 μA
Fast internal switching frequency at 100 Hz Omnipolar operation
Wide range supply voltages: 1.8 V to 5.5V High sensitivity
CMOS output Excellent temperature stability
High tolerance to external magnetic field interference RoHS & REACH compliant

Applications


Utility meters: water, gas, and heat meters Proximity switches
Speed sensing Linear and rotation position sensing
Wake-up switches

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Proximity Sensors
Product Number AMR1321
Product Name 360° Ultra-Low Power Omnipolar Switch Sensor
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3281 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details