Multicomp, Inc. Capacitor MCRH25V338M16X32-RH

Description
CAPACITOR ALUM ELEC 3300UF, 25V, 20%, RADIAL; CAPACITANCE:3300 F; CAPACITANCE TOLERANCE: 20%; VOLTAGE RATING:25V; LIFE TIME @ TEMPERATURE:2000 HOURS @. FREE 2 YEAR RADWELL WARRANTY
Description
CAPACITOR ALUM ELEC 3300UF, 25V, 20%, RADIAL; CAPACITANCE:3300 F; CAPACITANCE TOLERANCE: 20%; VOLTAGE RATING:25V; LIFE TIME @ TEMPERATURE:2000 HOURS @. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 18665642 - Radwell International
Willingboro, NJ, United States
Capacitor
18665642
Capacitor 18665642
CAPACITOR ALUM ELEC 3300UF, 25V, 20%, RADIAL; CAPACITANCE:3300 F; CAPACITANCE TOLERANCE: 20%; VOLTAGE RATING:25V; LIFE TIME @ TEMPERATURE:2000 HOURS @. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR ALUM ELEC 3300UF, 25V, 20%, RADIAL; CAPACITANCE:3300 F; CAPACITANCE TOLERANCE: 20%; VOLTAGE RATING:25V; LIFE TIME @ TEMPERATURE:2000 HOURS @. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 18665642
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details