multicomp PRO Led Module, Star, Cool White, 260Lm; Product Range Multicomp Pro XMLAWT-00-0000-0000T5051-STAR

Description
LED MODULE, STAR, COOL WHITE, 260LM; Product Range:XLamp Series; LED Module Type:Board + LED; LED Color:Cool White; CCT:8300K; Luminous Flux @ Test:260lm; Luminous Flux @ Max:-; Power Rating:-; Supply Voltage:2.9V; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED MODULE, STAR, COOL WHITE, 260LM; Product Range:XLamp Series; LED Module Type:Board + LED; LED Color:Cool White; CCT:8300K; Luminous Flux @ Test:260lm; Luminous Flux @ Max:-; Power Rating:-; Supply Voltage:2.9V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Module, Star, Cool White, 260Lm; Product Range Multicomp Pro - 25T0882 - Newark, An Avnet Company
Chicago, IL, United States
Led Module, Star, Cool White, 260Lm; Product Range Multicomp Pro
25T0882
Led Module, Star, Cool White, 260Lm; Product Range Multicomp Pro 25T0882
LED MODULE, STAR, COOL WHITE, 260LM; Product Range:XLamp Series; LED Module Type:Board + LED; LED Color:Cool White; CCT:8300K; Luminous Flux @ Test:260lm; Luminous Flux @ Max:-; Power Rating:-; Supply Voltage:2.9V; MSL:- RoHS Compliant: Yes

LED MODULE, STAR, COOL WHITE, 260LM; Product Range:XLamp Series; LED Module Type:Board + LED; LED Color:Cool White; CCT:8300K; Luminous Flux @ Test:260lm; Luminous Flux @ Max:-; Power Rating:-; Supply Voltage:2.9V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 25T0882
Product Name Led Module, Star, Cool White, 260Lm; Product Range Multicomp Pro
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
SWIR Emitters - MTSM0013-843-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
Viewing Angle 120 degrees
View Details
EXCELED™ Series Mini-mold Chip LED - SMLEN3WBC8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type White
Optical Power Output 33 milliwatts
View Details