multicomp PRO Solder Wire, X39, 22Swg, 500G; Flux Type Multicore/loctite X 39 60EN 2C 0.7MM S 500G

Description
SOLDER WIRE, X39, 22SWG, 500G; Flux Type:No Clean and Rosin Flux; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.71mm; External Diameter - Imperial:0.028"; Melting Temperature:188°C; Weight - Metric:500g; Weight - RoHS Compliant: No
Datasheet
Description
SOLDER WIRE, X39, 22SWG, 500G; Flux Type:No Clean and Rosin Flux; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.71mm; External Diameter - Imperial:0.028"; Melting Temperature:188°C; Weight - Metric:500g; Weight - RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, X39, 22Swg, 500G; Flux Type Multicore/loctite - 95M4186 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, X39, 22Swg, 500G; Flux Type Multicore/loctite
95M4186
Solder Wire, X39, 22Swg, 500G; Flux Type Multicore/loctite 95M4186
SOLDER WIRE, X39, 22SWG, 500G; Flux Type:No Clean and Rosin Flux; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.71mm; External Diameter - Imperial:0.028"; Melting Temperature:188°C; Weight - Metric:500g; Weight - RoHS Compliant: No

SOLDER WIRE, X39, 22SWG, 500G; Flux Type:No Clean and Rosin Flux; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.71mm; External Diameter - Imperial:0.028"; Melting Temperature:188°C; Weight - Metric:500g; Weight - RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 95M4186
Product Name Solder Wire, X39, 22Swg, 500G; Flux Type Multicore/loctite
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Generator 20 kHz - ADG20-2000P-230-B1-A - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details
WH2 Manual Parallel Weld Heads -  - Sunstone Engineering
Specs
Process Capability Welding
View Details