multicomp PRO Lamp Holder, Wedge, Incandescent And Xenon; For Use With Multicomp WB-207-12

Description
LAMP HOLDER, WEDGE, INCANDESCENT AND XENON; For Use With:Incandescent and Xenon Lamps; Lamp Socket Size:-; Accessory Type:Lamp Holder; Product Range:-; Lamp Base Type:Wedge; Power Rating:75W; Supply Voltage Range:125V RoHS Compliant: Yes
Datasheet
Description
LAMP HOLDER, WEDGE, INCANDESCENT AND XENON; For Use With:Incandescent and Xenon Lamps; Lamp Socket Size:-; Accessory Type:Lamp Holder; Product Range:-; Lamp Base Type:Wedge; Power Rating:75W; Supply Voltage Range:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp Holder, Wedge, Incandescent And Xenon; For Use With Multicomp - 46W3270 - Newark, An Avnet Company
Chicago, IL, United States
Lamp Holder, Wedge, Incandescent And Xenon; For Use With Multicomp
46W3270
Lamp Holder, Wedge, Incandescent And Xenon; For Use With Multicomp 46W3270
LAMP HOLDER, WEDGE, INCANDESCENT AND XENON; For Use With:Incandescent and Xenon Lamps; Lamp Socket Size:-; Accessory Type:Lamp Holder; Product Range:-; Lamp Base Type:Wedge; Power Rating:75W; Supply Voltage Range:125V RoHS Compliant: Yes

LAMP HOLDER, WEDGE, INCANDESCENT AND XENON; For Use With:Incandescent and Xenon Lamps; Lamp Socket Size:-; Accessory Type:Lamp Holder; Product Range:-; Lamp Base Type:Wedge; Power Rating:75W; Supply Voltage Range:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Lamps
Product Number 46W3270
Product Name Lamp Holder, Wedge, Incandescent And Xenon; For Use With Multicomp
Lamp Type Lighting Products > Lighting Product Accessories > Lamp Sockets & Fittings
Unlock Full Specs
to access all available technical data

Similar Products

800B 16 mm Push-Button LED Bulb - 800B-N5R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details