multicomp PRO Thermostat, Spst/spdt, 20A, 250Vac; Thermostat Type Multicomp Pro TS-200SR-C

Description
THERMOSTAT, SPST/SPDT, 20A, 250VAC; Thermostat Type:Adjustable; Operating Temperature Min:50°C; Operating Temperature Max:200°C; Contact Rating:20A at 250VAC; Thermostat Mounting:Panel; Approvals & Standards:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
THERMOSTAT, SPST/SPDT, 20A, 250VAC; Thermostat Type:Adjustable; Operating Temperature Min:50°C; Operating Temperature Max:200°C; Contact Rating:20A at 250VAC; Thermostat Mounting:Panel; Approvals & Standards:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat, Spst/spdt, 20A, 250Vac; Thermostat Type Multicomp Pro - 28AH6235 - Newark, An Avnet Company
Chicago, IL, United States
Thermostat, Spst/spdt, 20A, 250Vac; Thermostat Type Multicomp Pro
28AH6235
Thermostat, Spst/spdt, 20A, 250Vac; Thermostat Type Multicomp Pro 28AH6235
THERMOSTAT, SPST/SPDT, 20A, 250VAC; Thermostat Type:Adjustable; Operating Temperature Min:50°C; Operating Temperature Max:200°C; Contact Rating:20A at 250VAC; Thermostat Mounting:Panel; Approvals & Standards:-; Product Range:-; RoHS Compliant: Yes

THERMOSTAT, SPST/SPDT, 20A, 250VAC; Thermostat Type:Adjustable; Operating Temperature Min:50°C; Operating Temperature Max:200°C; Contact Rating:20A at 250VAC; Thermostat Mounting:Panel; Approvals & Standards:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 28AH6235
Product Name Thermostat, Spst/spdt, 20A, 250Vac; Thermostat Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.0-01 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range 32 to 140 F (0.0 to 60 C)
Voltage 100 to 240 volts
View Details
Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details