multicomp PRO Thermostat, Spst/spdt, 20A, 250Vac; Thermostat Type Multicomp Pro TS-090SR-C

Description
THERMOSTAT, SPST/SPDT, 20A, 250VAC; Thermostat Type:Adjustable; Operating Temperature Min:0°C; Operating Temperature Max:90°C; Contact Rating:20A at 250VAC; Thermostat Mounting:Panel; Approvals & Standards:-; Product Range:-; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
THERMOSTAT, SPST/SPDT, 20A, 250VAC; Thermostat Type:Adjustable; Operating Temperature Min:0°C; Operating Temperature Max:90°C; Contact Rating:20A at 250VAC; Thermostat Mounting:Panel; Approvals & Standards:-; Product Range:-; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat, Spst/spdt, 20A, 250Vac; Thermostat Type Multicomp Pro - 28AH6232 - Newark, An Avnet Company
Chicago, IL, United States
Thermostat, Spst/spdt, 20A, 250Vac; Thermostat Type Multicomp Pro
28AH6232
Thermostat, Spst/spdt, 20A, 250Vac; Thermostat Type Multicomp Pro 28AH6232
THERMOSTAT, SPST/SPDT, 20A, 250VAC; Thermostat Type:Adjustable; Operating Temperature Min:0°C; Operating Temperature Max:90°C; Contact Rating:20A at 250VAC; Thermostat Mounting:Panel; Approvals & Standards:-; Product Range:-; SVHC:NoRoHS Compliant: Yes

THERMOSTAT, SPST/SPDT, 20A, 250VAC; Thermostat Type:Adjustable; Operating Temperature Min:0°C; Operating Temperature Max:90°C; Contact Rating:20A at 250VAC; Thermostat Mounting:Panel; Approvals & Standards:-; Product Range:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 28AH6232
Product Name Thermostat, Spst/spdt, 20A, 250Vac; Thermostat Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- regulator / -guard - Typ 8801 – 8804 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Digital Indicating Temperature Controller - Model 16A - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Voltage 15 to 240 volts
View Details
Type 7T.81 - Panel thermostat - 7T8100002401 - Finder S.p.A. con unico socio
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
View Details