STEGO Thermostat 01142.9-00

Description
THERMOSTAT, KT 011, CONTACT BREAKER, NORMALLY CLOSED, 14 TO 122 DEG F SETTING RANGE, 10 (2) AMP @ 250 VAC, 15 (2) AMP @ 120 VAC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
THERMOSTAT, KT 011, CONTACT BREAKER, NORMALLY CLOSED, 14 TO 122 DEG F SETTING RANGE, 10 (2) AMP @ 250 VAC, 15 (2) AMP @ 120 VAC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - 67190714 - Radwell International
Willingboro, NJ, United States
Thermostat
67190714
Thermostat 67190714
THERMOSTAT, KT 011, CONTACT BREAKER, NORMALLY CLOSED, 14 TO 122 DEG F SETTING RANGE, 10 (2) AMP @ 250 VAC, 15 (2) AMP @ 120 VAC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

THERMOSTAT, KT 011, CONTACT BREAKER, NORMALLY CLOSED, 14 TO 122 DEG F SETTING RANGE, 10 (2) AMP @ 250 VAC, 15 (2) AMP @ 120 VAC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thermostat, Nc, 120Vac, 14 To 122Deg F; Operating Voltage Stego - 32M6915 - Newark, An Avnet Company
Chicago, IL, United States
Thermostat, Nc, 120Vac, 14 To 122Deg F; Operating Voltage Stego
32M6915
Thermostat, Nc, 120Vac, 14 To 122Deg F; Operating Voltage Stego 32M6915
THERMOSTAT, NC, 120VAC, 14 TO 122DEG F; Operating Voltage:120VAC; Contact Current Max:15A; Operation Type:NC; Operating Temperature Min:14°F; Operating Temperature Max:122°F; Product Range:KTO 011 Series RoHS Compliant: Yes

THERMOSTAT, NC, 120VAC, 14 TO 122DEG F; Operating Voltage:120VAC; Contact Current Max:15A; Operation Type:NC; Operating Temperature Min:14°F; Operating Temperature Max:122°F; Product Range:KTO 011 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Thermostats Thermostats
Product Number 67190714 32M6915
Product Name Thermostat Thermostat, Nc, 120Vac, 14 To 122Deg F; Operating Voltage Stego
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Single-phase temperature- limiter/ -guard - Typ 710 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 86 to 662 F (30 to 350 C)
View Details