multicomp PRO Trans, Npn, 60V, 15A, 150Deg C, 90W; Transistor Polarity Multicomp Pro TIP3055

Description
TRANS, NPN, 60V, 15A, 150DEG C, 90W; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:15A; Power Dissipation:90W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
TRANS, NPN, 60V, 15A, 150DEG C, 90W; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:15A; Power Dissipation:90W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The TIP3055 is an NPN silicon power transistor designed for general purpose power amplifier and switching applications. It is packaged in a TO-247 case with dimensions between 20.63 mm and 22.38 mm in length, 15.38 mm and 16.2 mm in width, and 1.9 mm to 2.7 mm in thickness. It has a maximum collector-emitter voltage of 60 V, a continuous collector current of 15 A, and a total power dissipation of 90 W at 25°C, derating at 0.72 W/°C above this temperature. The junction temperature range is -65°C to +150°C, with a thermal resistance from junction to case of 1.39°C/W. The transistor meets RoHS standards.

Datasheet Summary
Powered by GS/AI

The TIP3055 is an NPN silicon power transistor designed for general purpose power amplifier and switching applications. It is packaged in a TO-247 case with dimensions between 20.63 mm and 22.38 mm in length, 15.38 mm and 16.2 mm in width, and 1.9 mm to 2.7 mm in thickness. It has a maximum collector-emitter voltage of 60 V, a continuous collector current of 15 A, and a total power dissipation of 90 W at 25°C, derating at 0.72 W/°C above this temperature. The junction temperature range is -65°C to +150°C, with a thermal resistance from junction to case of 1.39°C/W. The transistor meets RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Trans, Npn, 60V, 15A, 150Deg C, 90W; Transistor Polarity Multicomp Pro - 95M9103 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 60V, 15A, 150Deg C, 90W; Transistor Polarity Multicomp Pro
95M9103
Trans, Npn, 60V, 15A, 150Deg C, 90W; Transistor Polarity Multicomp Pro 95M9103
TRANS, NPN, 60V, 15A, 150DEG C, 90W; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:15A; Power Dissipation:90W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, NPN, 60V, 15A, 150DEG C, 90W; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:15A; Power Dissipation:90W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 95M9103
Product Name Trans, Npn, 60V, 15A, 150Deg C, 90W; Transistor Polarity Multicomp Pro
Transistor Type Trans, Npn, 60V, 15A, 150Deg C, 90W; Transistor Polarity Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 4733929 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details
IGBT - 42638099 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details