multicomp PRO Bipolar Transistor, Npn, 300V, To-220; Transistor Polarity Multicomp Pro TIP150

Description
BIPOLAR TRANSISTOR, NPN, 300V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:7A; Power Dissipation:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 300V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:7A; Power Dissipation:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The TIP150 is an NPN Darlington bipolar transistor in a TO-220 package, rated for a collector-emitter voltage of 300 V, a continuous collector current of 7 A, and a total power dissipation of 80 W at 25°C case temperature. It has a thermal resistance from junction to case of 1.56 °C/W and operates within a junction temperature range of -65 °C to +150 °C. The collector-emitter saturation voltage is 2 V maximum at 5 A collector current. The package dimensions range from 14.68 mm to 15.31 mm in height, with pin assignments for base, collector, and emitter, where the case is electrically connected to the collector. The device meets RoHS requirements.

Datasheet Summary
Powered by GS/AI

The TIP150 is an NPN Darlington bipolar transistor in a TO-220 package, rated for a collector-emitter voltage of 300 V, a continuous collector current of 7 A, and a total power dissipation of 80 W at 25°C case temperature. It has a thermal resistance from junction to case of 1.56 °C/W and operates within a junction temperature range of -65 °C to +150 °C. The collector-emitter saturation voltage is 2 V maximum at 5 A collector current. The package dimensions range from 14.68 mm to 15.31 mm in height, with pin assignments for base, collector, and emitter, where the case is electrically connected to the collector. The device meets RoHS requirements.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 300V, To-220; Transistor Polarity Multicomp Pro - 95M4475 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 300V, To-220; Transistor Polarity Multicomp Pro
95M4475
Bipolar Transistor, Npn, 300V, To-220; Transistor Polarity Multicomp Pro 95M4475
BIPOLAR TRANSISTOR, NPN, 300V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:7A; Power Dissipation:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 300V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:7A; Power Dissipation:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 95M4475
Product Name Bipolar Transistor, Npn, 300V, To-220; Transistor Polarity Multicomp Pro
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220656 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
PNP general-purpose transistor - 2PA1576R,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
6 suppliers
Single IGBTs - 448-AIGW50N65H5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers